ABB AB Quick Connects, Quick Disconnect Connectors RA257

Description
INS VIN FEM 250 DISCON NO22-18 R
Request a Quote Datasheet
Description
INS VIN FEM 250 DISCON NO22-18 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA257-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA257-ND
Quick Connects, Quick Disconnect Connectors 6308-RA257-ND
INS VIN FEM 250 DISCON NO22-18 R

INS VIN FEM 250 DISCON NO22-18 R

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts - 31F2510 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
31F2510
Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts 31F2510
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA257-ND 31F2510
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In, Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details