ABB AB Quick Connects, Quick Disconnect Connectors RA250TB

Description
INS NYL FEM-250 DISC 22-18 LEN 0
Request a Quote Datasheet
Description
INS NYL FEM-250 DISC 22-18 LEN 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA250TB-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA250TB-ND
Quick Connects, Quick Disconnect Connectors 6308-RA250TB-ND
INS NYL FEM-250 DISC 22-18 LEN 0

INS NYL FEM-250 DISC 22-18 LEN 0

Buy Now Datasheet
Disconnect, 0.25X0.032In, Crimp, 22-18Awg; Product Range Abb - Thomas & Betts - 25C0199 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect, 0.25X0.032In, Crimp, 22-18Awg; Product Range Abb - Thomas & Betts
25C0199
Disconnect, 0.25X0.032In, Crimp, 22-18Awg; Product Range Abb - Thomas & Betts 25C0199
DISCONNECT, 0.25X0.032IN, CRIMP, 22-18AWG; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

DISCONNECT, 0.25X0.032IN, CRIMP, 22-18AWG; Product Range:Sta-Kon RA 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA250TB-ND 25C0199
Product Name Quick Connects, Quick Disconnect Connectors Disconnect, 0.25X0.032In, Crimp, 22-18Awg; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products