Thomas & Betts Corporation Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon RA18-6

Description
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.
Description
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon - 70091846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon
70091846
Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon 70091846
Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded. Straight receptacle, nylon insulated.

Nylon Insulated Insulation Grip, 22-16 AWG , Ring Tongue Terminals
Self-insulated with high dielectric-strength nylon sleeves, these ring terminals are recommended for temperatures up to 105°C. An inner bronze insulation grip sleeve lengthens the flexing radius of the conductor and eliminates conductor creep. The nylon jacket is color-coded.
Straight receptacle, nylon insulated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091846
Product Name Terminal; Ring Tongue; 22-16 AWG; 0.136in. (Max.); Tin; Nylon
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers