ABB AB Terminal, Pin, 0.39In, Crimp, Red; Product Range Abb Thomas & Betts RA18-47PT

Description
TERMINAL, PIN, 0.39IN, CRIMP, RED; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 0.39IN, CRIMP, RED; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.39In, Crimp, Red; Product Range Abb Thomas & Betts - 75H7283 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.39In, Crimp, Red; Product Range Abb Thomas & Betts
75H7283
Terminal, Pin, 0.39In, Crimp, Red; Product Range Abb Thomas & Betts 75H7283
TERMINAL, PIN, 0.39IN, CRIMP, RED; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 0.39IN, CRIMP, RED; Product Range:Sta-Kon RA Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75H7283
Product Name Terminal, Pin, 0.39In, Crimp, Red; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details