ABB AB Quick Connects, Quick Disconnect Connectors RA18-111F

Description
INSUL NYL FEM 110 DISCONN 22-18
Request a Quote Datasheet
Description
INSUL NYL FEM 110 DISCONN 22-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-RA18-111F-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-RA18-111F-ND
Quick Connects, Quick Disconnect Connectors 6308-RA18-111F-ND
INSUL NYL FEM 110 DISCONN 22-18

INSUL NYL FEM 110 DISCONN 22-18

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In, Red; Product Range Abb - Thomas & Betts - 94F3055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Red; Product Range Abb - Thomas & Betts
94F3055
Terminal, Female Disconnect, 0.11In, Red; Product Range Abb - Thomas & Betts 94F3055
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:Sta-Kon 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-RA18-111F-ND 94F3055
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In, Red; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products