Thomas & Betts Corporation Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.110 in. (Max.); UL 94V-2 RA18-111F

Description
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability
Description
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Suppliers

Company
Product
Description
Supplier Links
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.110 in. (Max.); UL 94V-2 - 70091940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.110 in. (Max.); UL 94V-2
70091940
Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.110 in. (Max.); UL 94V-2 70091940
Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red Features: Quick, reliable method of connection to terminal blocks and boards without the use of tools Unique construction of the female disconnect offers long-term dependability

Terminals, 110 Series - Female Disconnects, Brass Material, Nylon Insulated, Tin Plated

Insulated Nylon Female - 110 Series Disconnects For Wire Range 22-18 Length 0.75, Red


Features:

  • Quick, reliable method of connection to terminal blocks and boards without the use of tools
  • Unique construction of the female disconnect offers long-term dependability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091940
Product Name Terminal; 22 to 18 AWG; Brass; Nylon; Tin Plated; 0.110 in. (Max.); UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details