ABB AB Power Supplies Board Mount DCDC Converters - QBVW033A0B41-HZ QBVW033A0B41-HZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 792800-QBVW033A0B41- HZ Series: Barracuda QBVW033A0B Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 5-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 400W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: QBVW033A0B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): PQ60120QZB33NNS-G; QBC-12/22-L48NBM-C; QSK033A0B7541-HZ; QSK033A0B761-PHZ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 792800-QBVW033A0B41- HZ Series: Barracuda QBVW033A0B Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 5-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 400W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: QBVW033A0B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): PQ60120QZB33NNS-G; QBC-12/22-L48NBM-C; QSK033A0B7541-HZ; QSK033A0B761-PHZ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - QBVW033A0B41-HZ
792800-QBVW033A0B41-HZ
Power Supplies Board Mount DCDC Converters - QBVW033A0B41-HZ 792800-QBVW033A0B41-HZ
Manufacturer: GE Critical Power Win Source Part Number: 792800-QBVW033A0B41- HZ Series: Barracuda QBVW033A0B Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 5-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 400W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: QBVW033A0B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): PQ60120QZB33NNS-G; QBC-12/22-L48NBM-C; QSK033A0B7541-HZ; QSK033A0B761-PHZ; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 792800-QBVW033A0B41-HZ
Series: Barracuda QBVW033A0B
Packaging: Bulk
Type: Intermediate Bus Converter
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 5-DIP Module, 1/4 Brick
Applications: ITE (Commercial)
Power (Watts): 400W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 96%
Family Name: QBVW033A0B
Categories: Power Supplies - Board Mount
Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 33A
Alternative Parts (Cross-Reference): PQ60120QZB33NNS-G; QBC-12/22-L48NBM-C; QSK033A0B7541-HZ; QSK033A0B761-PHZ;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-QBVW033A0B41-HZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-QBVW033A0B41-HZ-ND
DC DC Converters 555-QBVW033A0B41-HZ-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 33A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 33A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - QBVW033A0B41-HZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
QBVW033A0B41-HZ
Power Supplies - Board Mount - DC DC Converters QBVW033A0B41-HZ
DC DC CONVERTER 12V 400W

DC DC CONVERTER 12V 400W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 792800-QBVW033A0B41-HZ 555-QBVW033A0B41-HZ-ND QBVW033A0B41-HZ
Product Name Power Supplies Board Mount DCDC Converters - QBVW033A0B41-HZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1139-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details