ABB AB Power Supplies - Board Mount - DC DC Converters QBDW033A0B41Z

Description
Win Source Part Number: 1350050-QBDW033A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ QBDW033A0B (400W) Type: Intermediate Bus Converter, Digital Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: QBDW033
Request a Quote Datasheet
Description
Win Source Part Number: 1350050-QBDW033A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ QBDW033A0B (400W) Type: Intermediate Bus Converter, Digital Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: QBDW033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350050-QBDW033A0B41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350050-QBDW033A0B41Z
Power Supplies - Board Mount - DC DC Converters 1350050-QBDW033A0B41Z
Win Source Part Number: 1350050-QBDW033A0B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ QBDW033A0B (400W) Type: Intermediate Bus Converter, Digital Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.3% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: QBDW033

Win Source Part Number: 1350050-QBDW033A0B41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Barracuda™ QBDW033A0B (400W)
Type: Intermediate Bus Converter, Digital
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 2.30" L x 1.45" W x 0.46" H (58.4mm x 36.8mm x 11.7mm)
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 396 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.3%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: QBDW033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350050-QBDW033A0B41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240979P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details