ABB AB DC DC Converters PVX006A0X3-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-PVX006A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-PVX006A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PVX006A0X3-SRZTR-ND
DC DC Converters 555-PVX006A0X3-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-PVX006A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PVX006A0X3-SRZCT-ND
DC DC Converters 555-PVX006A0X3-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 3V - 14.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
130985-PVX006A0X3-SRZ
Power Supplies - Board Mount 130985-PVX006A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 130985-PVX006A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: PicoDLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 17-SMD Module Size / Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 3V Voltage - Input (Max): 14.4V Voltage - Output 1: 0.6 ~ 5.5 V Power (Watts) - Manufacture Series: 33W Efficiency: 94% Power (Watts) - Max: 33W Alternative Parts (Cross-Reference): iCG12006A007V-007-R; iCG12006A007V-005-R; S7BA-06E1ALG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 130985-PVX006A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PicoDLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 17-SMD Module
Size / Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3V
Voltage - Input (Max): 14.4V
Voltage - Output 1: 0.6 ~ 5.5 V
Power (Watts) - Manufacture Series: 33W
Efficiency: 94%
Power (Watts) - Max: 33W
Alternative Parts (Cross-Reference): iCG12006A007V-007-R; iCG12006A007V-005-R; S7BA-06E1ALG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PVX006A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PVX006A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters PVX006A0X3-SRZ
DC DC CONVERTER 0.6-5.5V 33W

DC DC CONVERTER 0.6-5.5V 33W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-PVX006A0X3-SRZDKR-ND 130985-PVX006A0X3-SRZ PVX006A0X3-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details