Thomas & Betts Corporation Surge Suppression Receptacle PTIG5362-BLSP

Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERAT
Datasheet
Description
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PTIG5362-BLSP - Thomas & Betts Corporation
Memphis, TN, USA
Surge Suppression Receptacle
PTIG5362-BLSP
Surge Suppression Receptacle PTIG5362-BLSP
DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERAT

DUPLEX TYPE; BLUE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); PLUGTAIL[TM] BRAND; MATERIAL NYLON; OPERAT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PTIG5362-BLSP
Product Name Surge Suppression Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details