Thomas & Betts Corporation Duplex/Single Receptacle PT8200-ILBK

Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet
Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT8200-ILBK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT8200-ILBK
Duplex/Single Receptacle PT8200-ILBK
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT8200-ILBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5331 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details