Thomas & Betts Corporation Duplex/Single Receptacle PT5362-BK

Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet
Description
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5362-BK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT5362-BK
Duplex/Single Receptacle PT5362-BK
DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

DUPLEX TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BLACK COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORRO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT5362-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586899-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details