Thomas & Betts Corporation Duplex/Single Receptacle PT5262-SC

Description
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2
Datasheet
Description
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT5262-SC - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT5262-SC
Duplex/Single Receptacle PT5262-SC
DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2

DUPLEX, SPLIT CIRCUIT TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT5262-SC
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details