Thomas & Betts Corporation Standard AC Switch PT15AC1-ISL

Description
TOGGLE, ILLUMINATED TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 1
Datasheet
Description
TOGGLE, ILLUMINATED TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC1-ISL - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PT15AC1-ISL
Standard AC Switch PT15AC1-ISL
TOGGLE, ILLUMINATED TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 1

TOGGLE, ILLUMINATED TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL; 120/277 VAC VOLTAGE RATING; 1

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PT15AC1-ISL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2099369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details