Thomas & Betts Corporation Duplex/Single Receptacle PT-8300HI

Description
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE
Datasheet
Description
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT-8300HI - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PT-8300HI
Duplex/Single Receptacle PT-8300HI
DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE

DUPLEX, HEAVY DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); OVE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PT-8300HI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-E022 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details