ABB Process Automation Division Softstarter, 3-Ph, 9A, 4Kw, 208-600Vac; Supply Voltage Min Abb PSR9-600-11 - 9A

Description
SOFTSTARTER, 3-PH, 9A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:9A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 9A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:9A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 9A, 4Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1545 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 9A, 4Kw, 208-600Vac; Supply Voltage Min Abb
34AH1545
Softstarter, 3-Ph, 9A, 4Kw, 208-600Vac; Supply Voltage Min Abb 34AH1545
SOFTSTARTER, 3-PH, 9A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:9A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 9A, 4KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:4kW; Current Rating:9A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1545
Product Name Softstarter, 3-Ph, 9A, 4Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 1812802 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
3 Pole 150A Contactors - MC-150A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 6532476 - Radwell International
Fuji Electric Corp. of America
View Details