ABB Process Automation Division Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac; Supply Voltage Min Abb PSR37-600-70 - 37A

Description
SOFTSTARTER, 3-PH, 37A, 22KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:37A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet
Description
SOFTSTARTER, 3-PH, 37A, 22KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:37A; Product Range:PSR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1541 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac; Supply Voltage Min Abb
34AH1541
Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac; Supply Voltage Min Abb 34AH1541
SOFTSTARTER, 3-PH, 37A, 22KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:37A; Product Range:PSR Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 37A, 22KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:37A; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 34AH1541
Product Name Softstarter, 3-Ph, 37A, 22Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 37 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
IEC 12 A Contactor - 100-C12EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 219075505 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 6 amps
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details