ABB Inc. Compact Soft Starters PSR Series

Description
PSR soft starter The compact range The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is perfect for installations where you need to save space. Main benefits Small and compact starting solution Can perform many starts per hour Reduce energy loss at full speed with built-in bypass. Main features Rated operational current: 3 to 105 A Operational voltage: 208–600 V AC Control supply voltage: 24 V AC/DC or 100–240 V AC.
Datasheet
Description
PSR soft starter The compact range The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is perfect for installations where you need to save space. Main benefits Small and compact starting solution Can perform many starts per hour Reduce energy loss at full speed with built-in bypass. Main features Rated operational current: 3 to 105 A Operational voltage: 208–600 V AC Control supply voltage: 24 V AC/DC or 100–240 V AC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Soft Starters - PSR Series - ABB Inc.
Memphis, TN, United States
Compact Soft Starters
PSR Series
Compact Soft Starters PSR Series
PSR soft starter The compact range The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is perfect for installations where you need to save space. Main benefits Small and compact starting solution Can perform many starts per hour Reduce energy loss at full speed with built-in bypass. Main features Rated operational current: 3 to 105 A Operational voltage: 208–600 V AC Control supply voltage: 24 V AC/DC or 100–240 V AC.

PSR soft starter

The compact range

The PSR soft starter range is a simple yet reliable starting solution that utilizes only the most basic of soft starting features: soft start and stop. It performs well in applications requiring many starts per hour and is perfect for installations where you need to save space.

Main benefits

  • Small and compact starting solution
  • Can perform many starts per hour
  • Reduce energy loss at full speed with built-in bypass.

Main features

  • Rated operational current: 3 to 105 A
  • Operational voltage: 208–600 V AC
  • Control supply voltage: 24 V AC/DC or 100–240 V AC.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number PSR Series
Product Name Compact Soft Starters
Standard Rating IEC
Device Technology Solid State
AC Motor Phase Single
IEC Size A
Control Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor - 82559259 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Contactor - 6525798 - Radwell International
Fuji Electric Corp. of America
View Details