Sensata Technologies Solid State Overload/Relay D4890

Description
SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 401037 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
401037
Solid State Overload/Relay 401037
SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-NO; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 401037
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-12B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details
Motor Starters - 206131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details