Thomas & Betts Corporation Locking Device Plug PSL715-PGCM

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PGCM - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL715-PGCM
Locking Device Plug PSL715-PGCM
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL715-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1365698 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details