Thomas & Betts Corporation Locking Device Plug PSL715-P

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL715-P
Locking Device Plug PSL715-P
NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

NYLON MATERIAL; BLACK, WHITE COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL715-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K41S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details