Thomas & Betts Corporation Locking Device Plug PSL615-PAN

Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet
Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PAN - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL615-PAN
Locking Device Plug PSL615-PAN
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L6-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL615-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213825-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254436 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
IP67 Watertight Box Receptacle - D42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers