Thomas & Betts Corporation Locking Device Plug PSL515-PGCM

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-PGCM - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL515-PGCM
Locking Device Plug PSL515-PGCM
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK/WHITE COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL515-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2498781-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030840 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details