Thomas & Betts Corporation Locking Device Plug PSL515-P

Description
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet
Description
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL515-P
Locking Device Plug PSL515-P
NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL515-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254435 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details