Thomas & Betts Corporation Straight Blade Plug PSIG5266-X

Description
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE
Datasheet
Description
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PSIG5266-X - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PSIG5266-X
Straight Blade Plug PSIG5266-X
NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE

NYLON MATERIAL; ORANGE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); 0.23 TO 0.72 INCH CORD SIZE; APPLICABLE STANDARD NE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSIG5266-X
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369893 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details