Thomas & Betts Corporation Duplex/Single Receptacle PS8300-HRED

Description
DUPLEX, HEAVY DUTY TYPE; PVC BACK BODY, NYLON FACE MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WI
Datasheet
Description
DUPLEX, HEAVY DUTY TYPE; PVC BACK BODY, NYLON FACE MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PS8300-HRED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
PS8300-HRED
Duplex/Single Receptacle PS8300-HRED
DUPLEX, HEAVY DUTY TYPE; PVC BACK BODY, NYLON FACE MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WI

DUPLEX, HEAVY DUTY TYPE; PVC BACK BODY, NYLON FACE MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, SIDE WI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS8300-HRED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D51S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details