DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; IVORY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); BACK, S
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS8300-HI |
| Product Name | Duplex/Single Receptacle |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Applications | Hospital |
| Standards / Certifications | UL; CSA |