Thomas & Betts Corporation Straight Blade Plug PS5666-Y

Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet
Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-Y - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5666-Y
Straight Blade Plug PS5666-Y
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-15P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5666-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole - 5200 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details