Thomas & Betts Corporation Pin and Sleeve Receptacle PS560RS5-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE I
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS560RS5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS560RS5-W
Pin and Sleeve Receptacle PS560RS5-W
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE I

STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE I

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS560RS5-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details