Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS560FMIR7-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, W
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS560FMIR7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS560FMIR7-W
Pin and Sleeve Receptacle with Disconnect PS560FMIR7-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, W

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS560FMIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-912 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details