Thomas & Betts Corporation Straight Blade Plug PS5466-XGCM

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5466-XGCM - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5466-XGCM
Straight Blade Plug PS5466-XGCM
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.

ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-20P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5466-XGCM
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details