Thomas & Betts Corporation Straight Blade Plug PS5464-Y

Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet
Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5464-Y - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5464-Y
Straight Blade Plug PS5464-Y
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 6-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5464-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Connectors - 1369900 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Panel; Panel mount
Termination Types Screw; Screw
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Large Box Receptacle - D31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers