Thomas & Betts Corporation Straight Blade Plug PS5364-Y

Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet
Description
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5364-Y - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5364-Y
Straight Blade Plug PS5364-Y
POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

POLARIZED TYPE; TOUGH NYLON MATERIAL; YELLOW COLOR; 5-20P CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5364-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254461 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details