Thomas & Betts Corporation Pin and Sleeve Receptacle PS530R9-S

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS530R9-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS530R9-S
Pin and Sleeve Receptacle PS530R9-S
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS530R9-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details