Thomas & Betts Corporation Pin and Sleeve Receptacle PS530R5-S

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS530R5-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS530R5-S
Pin and Sleeve Receptacle PS530R5-S
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING CO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS530R5-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D42S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Rectangular Power Connectors - 1651203-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details