Thomas & Betts Corporation Straight Blade Plug PS5266-XHG

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.2
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-XHG - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5266-XHG
Straight Blade Plug PS5266-XHG
POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.2

POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.2

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5266-XHG
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365676 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details