Thomas & Betts Corporation Straight Blade Plug PS5266-XGCMAN

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-XGCMAN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5266-XGCMAN
Straight Blade Plug PS5266-XGCMAN
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.

ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL (CANADA AND US), UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5266-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254457 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 Fr E Power Mod Front Cover - 25-PMFC-FE - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details