Thomas & Betts Corporation Pin and Sleeve Receptacle PS5100RS9-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS5100RS9-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS5100RS9-W
Pin and Sleeve Receptacle PS5100RS9-W
STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP

STRAIGHT TYPE; VALOX MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5100RS9-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details