Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W

Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR7-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 277/480 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5100MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Box Receptacle - D42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details