Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W

Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR5-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR5-W
MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

MECHANICALLY INTERLOCKED TYPE; 5 WIRE(S); 347/600 VAC STAR 3-PHASE VOLTAGE RATING; NEMA 4X/12, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 4 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT; NON-FUSIBLE FUSE PROVISION; OVERALL DIMENSION 9.13 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5100MIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details