Thomas & Betts Corporation Locking Device Plug PS4720-SSAN

Description
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER
Datasheet
Description
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PS4720-SSAN - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PS4720-SSAN
Locking Device Plug PS4720-SSAN
ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER

ANGLED TYPE; BLACK/WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.230 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS4720-SSAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410279-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Small Box Receptacle - D32S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers