Thomas & Betts Corporation Pin and Sleeve Receptacle PS460RS5-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS460RS5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS460RS5-W
Pin and Sleeve Receptacle PS460RS5-W
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE

STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLACK; ENCLOSURE IP67; SLEE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS460RS5-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details