POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COVER; APPLI
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS430R7-W |
| Product Name | Pin and Sleeve Receptacle |
| Device Type | Receptacle |
| Applications | Industrial |
| Standards / Certifications | UL; CSA |
| Phase | Three |