Thomas & Betts Corporation Pin and Sleeve Receptacle PS430R5-S

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPL
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS430R5-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS430R5-S
Pin and Sleeve Receptacle PS430R5-S
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPL

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS430R5-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
208 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-E208 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details