Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS430MIR7-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS430MIR7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS430MIR7-W
Pin and Sleeve Receptacle with Disconnect PS430MIR7-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS430MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 182917-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Kinetix 6200/6500 Axis Module - 2094-BM01-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A Argentina In-line Connector - 88040280 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; 10A
Standards / Certifications IRAM 2086
View Details