MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 120/240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 20 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT; (
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS420FMIR12-W |
| Product Name | Pin and Sleeve Receptacle with Disconnect |
| Device Type | Receptacle |