Thomas & Betts Corporation Pin and Sleeve Receptacle PS4100RS12-W

Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR ORANGE; ENCLOSURE IP67; SLEEVE
Datasheet
Description
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR ORANGE; ENCLOSURE IP67; SLEEVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100RS12-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS4100RS12-W
Pin and Sleeve Receptacle PS4100RS12-W
STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR ORANGE; ENCLOSURE IP67; SLEEVE

STRAIGHT TYPE; VALOX MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR ORANGE; ENCLOSURE IP67; SLEEVE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS4100RS12-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details