Thomas & Betts Corporation Pin and Sleeve Receptacle PS4100MIR7-W

Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet
Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS4100MIR7-W
Pin and Sleeve Receptacle PS4100MIR7-W
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS4100MIR7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details