Thomas & Betts Corporation Pin and Sleeve Receptacle PS4100MIR5-W

Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet
Description
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS4100MIR5-W
Pin and Sleeve Receptacle PS4100MIR5-W
POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS4100MIR5-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details