Thomas & Betts Corporation Pin and Sleeve Receptacle with Disconnect PS4100FMIR12-W

Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 120/240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT;
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 120/240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS4100FMIR12-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle with Disconnect
PS4100FMIR12-W
Pin and Sleeve Receptacle with Disconnect PS4100FMIR12-W
MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 120/240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT;

MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 120/240 VAC VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS4100FMIR12-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details